2.2µH Shielded Wirewound Inductor 9A 15.5mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 9A 15.5mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 9A 15.5mOhm Max Nonstandard
FIXED IND 2.2UH 9A 15.5 MOHM SMD Product overview: SRP6540-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 9A, 15.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 9A, 15.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-2R2M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273819-SRP6540-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6540
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 15.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6540-2R2MTR,SRP65
Base Product Number: SRP6540
Current - Saturation (Isat): 9A
FIXED IND 2.2UH 9A 15.5 MOHM SMD
INDUCTOR, SHIELDED, 2.2UH, 9A, SMD; Inductance:2.2µH; RMS Current (Irms):9A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRP6540 Series, 2.2 H, 20%, Shielded, 0.0155 ohm, 9 A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP6540-2R2MDKR-ND | 71-SRP6540-2R2M | 1273819-SRP6540-2R2M | 7764017 | 1727225 | SRP6540-2R2M | 54W0100 | 90W0879 |
| Product Name | Fixed Inductors | SMD 2.2UH 9A 15.5 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 2.2Uh, 9A, Smd; Inductance Bourns | Surface Mount Power Inductor, Srp6540 Series, 2.2 H, 20%, Shielded, 0.0155 Ohm, 9 A Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Powdered Iron; Drum Core, Wirewound | Powdered Iron | Iron | Iron; Iron | Iron; Iron | Iron; Powdered Iron; Iron Powder | ||
| Configuration | Fixed | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |