Manufacturer: Bourns Inc.
Win Source Part Number: 897450-SRP6540-220M
Series: SRP6540
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µH Shielded Wirewound Inductor 2.5 A 133mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP6540
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP6540-220MDKR, SRP6540-220MCT, SRP6540-220MTR
22µH Shielded Wirewound Inductor 2.5A 133mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 2.5A 133mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 2.5A 133mOhm Max Nonstandard
FIXED IND 22UH 2.5A 133 MOHM SMD Product overview: SRP6540-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 133 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 133 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-220M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SRP6540 Series, 22 H, 20%, Shielded, 0.133 ohm, 2.5 A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897450-SRP6540-220M | SRP6540-220MCT-ND | 71-SRP6540-220M | 2231842 | 90W0880 |
| Product Name | Fixed Inductors - SRP6540-220M | Fixed Inductors | SMD 22UH 2.5A 133 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Power Inductor, Srp6540 Series, 22 H, 20%, Shielded, 0.133 Ohm, 2.5 A Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Drum Core, Wirewound | |||
| Core Material | Powdered Iron; Drum Core, Wirewound | Powdered Iron | |||
| Configuration | Fixed |