Bourns, Inc. Fixed Inductors - SRP6540-1R0M SRP6540-1R0M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 934980-SRP6540-1R0M Series: SRP6540 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 7.2mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP6540 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP6540-1R0MDKR, SRP6540-1R0MCT, Q9754313, SRP6540-1R0MTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 934980-SRP6540-1R0M Series: SRP6540 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 7.2mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP6540 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP6540-1R0MDKR, SRP6540-1R0MCT, Q9754313, SRP6540-1R0MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP6540-1R0M
934980-SRP6540-1R0M
Fixed Inductors - SRP6540-1R0M 934980-SRP6540-1R0M
Manufacturer: Bourns Inc. Win Source Part Number: 934980-SRP6540-1R0M Series: SRP6540 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 7.2mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP6540 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP6540-1R0MDKR, SRP6540-1R0MCT, Q9754313, SRP6540-1R0MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 934980-SRP6540-1R0M
Series: SRP6540
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 7.2mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP6540
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP6540-1R0MDKR, SRP6540-1R0MCT, Q9754313, SRP6540-1R0MTR

Buy Now Datasheet
Surface Mount Inductors - 466287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466287
Surface Mount Inductors 466287
Bourns SRP6540-1R0M Power Inductor

Bourns SRP6540-1R0M Power Inductor

Supplier's Site
SMD 1UH 12A 7.2 MOHM Inductor and Choke - 71-SRP6540-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 12A 7.2 MOHM Inductor and Choke
71-SRP6540-1R0M
SMD 1UH 12A 7.2 MOHM Inductor and Choke 71-SRP6540-1R0M
FIXED IND 1UH 12A 7.2 MOHM SMD Product overview: SRP6540-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 12A, 7.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 12A, 7.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 12A 7.2 MOHM SMD Product overview: SRP6540-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 12A, 7.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 12A, 7.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP6540-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-1R0MTR-ND
Fixed Inductors SRP6540-1R0MTR-ND
1µH Shielded Wirewound Inductor 12A 7.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 12A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-1R0MCT-ND
Fixed Inductors SRP6540-1R0MCT-ND
1µH Shielded Wirewound Inductor 12A 7.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 12A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-1R0MDKR-ND
Fixed Inductors SRP6540-1R0MDKR-ND
1µH Shielded Wirewound Inductor 12A 7.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 12A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP6540-1R0M
Fixed Inductors SRP6540-1R0M
FIXED IND 1UH 12A 7.2 MOHM SMD

FIXED IND 1UH 12A 7.2 MOHM SMD

Supplier's Site Datasheet
Inductor, 1.0Uh, 20%, 12A, Power; Inductance Bourns - 90W0875 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.0Uh, 20%, 12A, Power; Inductance Bourns
90W0875
Inductor, 1.0Uh, 20%, 12A, Power; Inductance Bourns 90W0875
INDUCTOR, 1.0UH, 20%, 12A, POWER; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.0UH, 20%, 12A, POWER; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):13.5A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRP6540-1R0M
Inductors/Coils/Transformers >> Power Inductors SRP6540-1R0M
12A 1uH ±20% 13.5A SMD,6.5x7.2mm Power Inductors ROHS

12A 1uH ±20% 13.5A SMD,6.5x7.2mm Power Inductors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 934980-SRP6540-1R0M 466287 71-SRP6540-1R0M SRP6540-1R0MTR-ND SRP6540-1R0M 90W0875 SRP6540-1R0M
Product Name Fixed Inductors - SRP6540-1R0M Surface Mount Inductors SMD 1UH 12A 7.2 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 1.0Uh, 20%, 12A, Power; Inductance Bourns Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke Power Choke
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details