Bourns, Inc. Fixed Inductors SRP6530A-2R2M

Description
2.2µH Shielded Inductor 10A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 10A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP6530A-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP6530A-2R2MTR-ND
Fixed Inductors 118-SRP6530A-2R2MTR-ND
2.2µH Shielded Inductor 10A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 10A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6530A-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP6530A-2R2MCT-ND
Fixed Inductors 118-SRP6530A-2R2MCT-ND
2.2µH Shielded Inductor 10A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 10A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6530A-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 10A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 10A 20mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 10A Rohs Compliant Bourns - 62AJ9122 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 10A Rohs Compliant Bourns
62AJ9122
Power Inductor, 2.2Uh, Shielded, 10A Rohs Compliant Bourns 62AJ9122
POWER INDUCTOR, 2.2UH, SHIELDED, 10A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP6530A-2R2MTR-ND 62AJ9122
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 10A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N9 0402DC-7N9XJRW , 0402DC-7N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details