Bourns, Inc. Fixed Inductors SRP6030VA-R82M

Description
820nH Shielded Wirewound Inductor 16A 6.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 16A 6.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP6030VA-R82MTR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Wirewound Inductor 16A 6.8mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 16A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6030VA-R82MDKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Wirewound Inductor 16A 6.8mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 16A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP6030VA-R82MCT-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Wirewound Inductor 16A 6.8mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 16A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.82Uh, Shld, 16A Rohs Compliant Bourns - 69AH2644 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.82Uh, Shld, 16A Rohs Compliant Bourns
69AH2644
Inductor, Aec-Q200, 0.82Uh, Shld, 16A Rohs Compliant Bourns 69AH2644
INDUCTOR, AEC-Q200, 0.82UH, SHLD, 16A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.82UH, SHLD, 16A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP6030VA-R82MTR-ND 69AH2644
Product Name Fixed Inductors Inductor, Aec-Q200, 0.82Uh, Shld, 16A Rohs Compliant Bourns
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details