2.2µH Shielded Wirewound Inductor 11A 25.8mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 11A 25.8mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 11A 25.8mOhm Max Nonstandard
FIXED IND 2.2UH 11A 25.8MOHM SMD Product overview: SRP6030VA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 11A, 25.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 11A, 25.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030VA-2R2M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273831-SRP6030VA-2R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6030VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 29MHz
Package / Case: Nonstandard
DC Resistance (DCR): 25.8mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP6030VA-2R2MDK
Current - Saturation (Isat): 13A
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 11A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP6030VA-2R2MTR-ND | 71-SRP6030VA-2R2M | 1273831-SRP6030VA-2R2M | 69AH2649 |
| Product Name | Fixed Inductors | SMD 2.2UH 11A 25.8MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Aec-Q200, 2.2Uh, Shielded, 11A Rohs Compliant Bourns |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Metal Alloy Powder | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |