Bourns, Inc. Fixed Inductors SRP6030CA-2R2M

Description
2.2µH Shielded Wirewound Inductor 10A 12.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 10A 12.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP6030CA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-2R2MDKR-ND
Fixed Inductors SRP6030CA-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 10A 12.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 10A 12.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6030CA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-2R2MCT-ND
Fixed Inductors SRP6030CA-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 10A 12.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 10A 12.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6030CA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6030CA-2R2MTR-ND
Fixed Inductors SRP6030CA-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 10A 12.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 10A 12.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273838-SRP6030CA-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1273838-SRP6030CA-2R2M
Win Source Part Number: 1273838-SRP6030CA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 29MHz Package / Case: Nonstandard DC Resistance (DCR): 12.2mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6030CA-2R2MTR,SRP 6030CA-2R2MCT,SRP603 0CA-2R2MDKR Base Product Number: SRP6030CA Current - Saturation (Isat): 15.9A

Win Source Part Number: 1273838-SRP6030CA-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 29MHz
Package / Case: Nonstandard
DC Resistance (DCR): 12.2mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6030CA-2R2MTR,SRP6030CA-2R2MCT,SRP6030CA-2R2MDKR
Base Product Number: SRP6030CA
Current - Saturation (Isat): 15.9A

Buy Now Datasheet
SMD 2.2UH 10A 12.2MOHM Inductor and Choke - 71-SRP6030CA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 10A 12.2MOHM Inductor and Choke
71-SRP6030CA-2R2M
SMD 2.2UH 10A 12.2MOHM Inductor and Choke 71-SRP6030CA-2R2M
FIXED IND 2.2UH 10A 12.2MOHM SMD Product overview: SRP6030CA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 10A, 12.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 10A, 12.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 10A 12.2MOHM SMD Product overview: SRP6030CA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 10A, 12.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 10A, 12.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6030CA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP6030CA-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP6030CA-2R2M
Fixed Inductors SRP6030CA-2R2M
FIXED IND 2.2UH 10A 12.2MOHM SMD

FIXED IND 2.2UH 10A 12.2MOHM SMD

Supplier's Site Datasheet
Inductor, Shld, 2.2Uh, 10A, Aec-Q200; Inductance Bourns - 65AC4092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 2.2Uh, 10A, Aec-Q200; Inductance Bourns
65AC4092
Inductor, Shld, 2.2Uh, 10A, Aec-Q200; Inductance Bourns 65AC4092
INDUCTOR, SHLD, 2.2UH, 10A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.9A; Product Range:SRP6030CA Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, SHLD, 2.2UH, 10A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.9A; Product Range:SRP6030CA Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 10A; Inductance Bourns - 67AC6907 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 10A; Inductance Bourns
67AC6907
Inductor, 2.2Uh, Shielded, 10A; Inductance Bourns 67AC6907
INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.9A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0122ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.9A; Product Range:SRP6030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0122ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP6030CA-2R2MDKR-ND 1273838-SRP6030CA-2R2M 71-SRP6030CA-2R2M SRP6030CA-2R2M 65AC4092 67AC6907
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 10A 12.2MOHM Inductor and Choke Fixed Inductors Inductor, Shld, 2.2Uh, 10A, Aec-Q200; Inductance Bourns Inductor, 2.2Uh, Shielded, 10A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Alloy Powder Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details