The Bourns SRP5050FA-5R6M is a shielded power inductor with an inductance of 5.6 µH and a rated RMS current of 7.2 A. It features a maximum DC resistance of 24.2 mΩ and a saturation current of 8.6 A. The inductor is constructed with a metal alloy powder core and enameled copper wire, ensuring high saturation current capabilities. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is also RoHS compliant and halogen-free. The operating temperature range is from -55 °C to +155 °C, and it is packaged in reels of 1500 pieces for convenient handling. This inductor is designed for applications requiring reliable performance under varying conditions.
Bourns SRP5050FA-5R6M Power Inductor
Win Source Part Number: 1273843-SRP5050FA-5R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5050FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 24.2mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP5050FA-5R6MTR,SRP
Current - Saturation (Isat): 8.6A
FIXED IND 5.6UH 7.2A 24.2MOHM SM Product overview: SRP5050FA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 7.2A, 24.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 7.2A, 24.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5050FA-5R6M can be used for catalog matching and distributor lookup.
5.6µH Shielded Wirewound Inductor 7.2A 24.2mOhm Max Nonstandard
5.6µH Shielded Wirewound Inductor 7.2A 24.2mOhm Max Nonstandard
5.6µH Shielded Wirewound Inductor 7.2A 24.2mOhm Max Nonstandard
INDUCTOR, 5.6UH, SHIELDED, 7.2A ROHS COMPLIANT: YES
INDUCTOR, 5.6UH, SHIELDED, 7.2A; Inductance:5.6µH; RMS Current (Irms):7.2A; Inductor Construction:Shielde
INDUCTOR, 5.6UH, SHIELDED, 7.2A; Inductance:5.6µH; RMS Current (Irms):7.2A; Inductor Construction:Shielde
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466274 | 1273843-SRP5050FA-5R6M | 71-SRP5050FA-5R6M | SRP5050FA-5R6MTR-ND | 66AH0672 | 33AH9581 |
| Product Name | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | 5.6UH 7.2A 24.2MOHM Inductor and Choke | Fixed Inductors | Inductor, 5.6Uh, Shielded, 7.2A Rohs Compliant Bourns | Inductor, 5.6Uh, Shielded, 7.2A; Inductance Bourns |
| Application | Power Choke | RF Choke | ||||
| Inductance Range | 5.6 microH | 5.6 microH | 5.6 microH | 5.6 microH | ||
| Rated DC Current | 7200 milliamps | 7200 milliamps | 8600 milliamps | 7200 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 5050 |