Bourns, Inc. Fixed Inductors SRP5050FA-100M1

Description
10µH Shielded Wirewound Inductor 5A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 5A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP5050FA-100M1DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 5A 43mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP5050FA-100M1CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 5A 43mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP5050FA-100M1TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 5A 43mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5A 43mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, Shield, 10Uh, 5A, Smd Rohs Compliant Bourns - 25AK1315 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Shield, 10Uh, 5A, Smd Rohs Compliant Bourns
25AK1315
Power Inductor, Shield, 10Uh, 5A, Smd Rohs Compliant Bourns 25AK1315
POWER INDUCTOR, SHIELD, 10UH, 5A, SMD ROHS COMPLIANT: YES

POWER INDUCTOR, SHIELD, 10UH, 5A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP5050FA-100M1DKR-ND 25AK1315
Product Name Fixed Inductors Power Inductor, Shield, 10Uh, 5A, Smd Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers