FIXED IND 680NH 12A 9.7 MOHM SMD
FIXED IND 680NH 12A 9.7 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRP5030WA-R68MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 165 C (-67 to 329 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0097 ohms |