220nH Shielded Wirewound Inductor 15.5A 4.4mOhm Max Nonstandard
Win Source Part Number: 1273845-SRP5030TA-R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030TA
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 5 @ 100kHz
Frequency - Self Resonant: 155MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.4mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP5030TA
Current - Saturation (Isat): 21A
FIXED IND 220NH 15.5A 4.4MOHM SM Product overview: SRP5030TA-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 4.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 4.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-R22M can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP5030TA-R22M-ND | 1273845-SRP5030TA-R22M | 71-SRP5030TA-R22M |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 15.5A 4.4MOHM Inductor and Choke |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |