Bourns, Inc. SMD 6.8UH 4A 76.2 MOHM Inductor and Choke SRP5030TA-6R8M

Description
FIXED IND 6.8UH 4A 76.2 MOHM SMD Product overview: SRP5030TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 76.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 76.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 4A 76.2 MOHM SMD Product overview: SRP5030TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 76.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 76.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 4A 76.2 MOHM Inductor and Choke - 71-SRP5030TA-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 4A 76.2 MOHM Inductor and Choke
71-SRP5030TA-6R8M
SMD 6.8UH 4A 76.2 MOHM Inductor and Choke 71-SRP5030TA-6R8M
FIXED IND 6.8UH 4A 76.2 MOHM SMD Product overview: SRP5030TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 76.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 76.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 4A 76.2 MOHM SMD Product overview: SRP5030TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 76.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 76.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP5030TA-6R8M
897449-SRP5030TA-6R8M
Fixed Inductors - SRP5030TA-6R8M 897449-SRP5030TA-6R8M
Manufacturer: Bourns Inc. Win Source Part Number: 897449-SRP5030TA-6R8 M Series: SRP5030TA Operating Temperature Range: -40°C ~ 150°C Features: 6.8 µH Shielded Wirewound Inductor 4 A 76.2mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP5030TA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP5030TA-6R8MDKR, SRP5030TA-6R8MTR, SRP5030TA-6R8MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897449-SRP5030TA-6R8M
Series: SRP5030TA
Operating Temperature Range: -40°C ~ 150°C
Features: 6.8 µH Shielded Wirewound Inductor 4 A 76.2mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP5030TA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP5030TA-6R8MDKR, SRP5030TA-6R8MTR, SRP5030TA-6R8MCT

Buy Now Datasheet
Fixed Inductors - SRP5030TA-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-6R8MCT-ND
Fixed Inductors SRP5030TA-6R8MCT-ND
6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-6R8MTR-ND
Fixed Inductors SRP5030TA-6R8MTR-ND
6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-6R8MDKR-ND
Fixed Inductors SRP5030TA-6R8MDKR-ND
6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 4A, 20%, Shielded; Inductance Bourns - 58Y3801 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 4A, 20%, Shielded; Inductance Bourns
58Y3801
Inductor, 6.8Uh, 4A, 20%, Shielded; Inductance Bourns 58Y3801
INDUCTOR, 6.8UH, 4A, 20%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 4A, 20%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 6.8Uh, Shielded, 4A; Inductance Bourns - 33AK4479 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 4A; Inductance Bourns
33AK4479
Inductor, 6.8Uh, Shielded, 4A; Inductance Bourns 33AK4479
INDUCTOR, 6.8UH, SHIELDED, 4A; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.0762ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 4A; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.0762ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Shielded, 4A; Inductance Bourns - 81Y1987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 4A; Inductance Bourns
81Y1987
Inductor, 6.8Uh, Shielded, 4A; Inductance Bourns 81Y1987
INDUCTOR, 6.8UH, SHIELDED, 4A; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.0762ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 4A; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SRP5030TA Series; Inductor Case / Package:-; DC Resistance Max:0.0762ohm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRP5030TA-6R8M
Inductors/Coils/Transformers >> Power Inductors SRP5030TA-6R8M
4A 6.8uH ±20% 4.3A SMD,5.2x5.7mm Power Inductors ROHS

4A 6.8uH ±20% 4.3A SMD,5.2x5.7mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-SRP5030TA-6R8M 897449-SRP5030TA-6R8M SRP5030TA-6R8MCT-ND 58Y3801 33AK4479 SRP5030TA-6R8M
Product Name SMD 6.8UH 4A 76.2 MOHM Inductor and Choke Fixed Inductors - SRP5030TA-6R8M Fixed Inductors Inductor, 6.8Uh, 4A, 20%, Shielded; Inductance Bourns Inductor, 6.8Uh, Shielded, 4A; Inductance Bourns Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers