Bourns, Inc. Automotive 10uH 100KHz 2.75A Inductor and Choke SRP5030TA-100M

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz 20Q-Factor Carbonyl Powder 2.75A 0.128Ohm DCR 2020 T/R Automotive AEC-Q200 Product overview: SRP5030TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 2.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz 20Q-Factor Carbonyl Powder 2.75A 0.128Ohm DCR 2020 T/R Automotive AEC-Q200 Product overview: SRP5030TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 2.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 2.75A Inductor and Choke - 71-SRP5030TA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 2.75A Inductor and Choke
71-SRP5030TA-100M
Automotive 10uH 100KHz 2.75A Inductor and Choke 71-SRP5030TA-100M
Inductor Power Shielded Wirewound 10uH 20% 100KHz 20Q-Factor Carbonyl Powder 2.75A 0.128Ohm DCR 2020 T/R Automotive AEC-Q200 Product overview: SRP5030TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 2.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-100M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz 20Q-Factor Carbonyl Powder 2.75A 0.128Ohm DCR 2020 T/R Automotive AEC-Q200 Product overview: SRP5030TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 2.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030TA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP5030TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-100MDKR-ND
Fixed Inductors SRP5030TA-100MDKR-ND
10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-100MTR-ND
Fixed Inductors SRP5030TA-100MTR-ND
10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030TA-100MCT-ND
Fixed Inductors SRP5030TA-100MCT-ND
10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273852-SRP5030TA-100M
Inductors, Coils, Chokes - Fixed Inductors 1273852-SRP5030TA-100M
Win Source Part Number: 1273852-SRP5030TA-10 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 128mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030TA-100MDKR,SR P5030TA-100MTR,SRP50 30TA-100MCT Base Product Number: SRP5030TA Current - Saturation (Isat): 3.5A

Win Source Part Number: 1273852-SRP5030TA-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 128mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.75 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030TA-100MDKR,SRP5030TA-100MTR,SRP5030TA-100MCT
Base Product Number: SRP5030TA
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
Surface Mount Inductors - 466271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466271
Surface Mount Inductors 466271
Bourns SRP5030TA-100M Power Inductor

Bourns SRP5030TA-100M Power Inductor

Supplier's Site
Inductor, 10Uh, 2.75A, 20%, Shielded; Inductance Bourns - 58Y3796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.75A, 20%, Shielded; Inductance Bourns
58Y3796
Inductor, 10Uh, 2.75A, 20%, Shielded; Inductance Bourns 58Y3796
INDUCTOR, 10UH, 2.75A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 10UH, 2.75A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRP5030TA Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP5030TA-100M SRP5030TA-100MDKR-ND 1273852-SRP5030TA-100M 466271 58Y3796
Product Name Automotive 10uH 100KHz 2.75A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Inductor, 10Uh, 2.75A, 20%, Shielded; Inductance Bourns
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 10 microH 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details