Bourns, Inc. Fixed Inductors SRP5030T-R33M

Description
330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030T-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-R33MCT-ND
Fixed Inductors SRP5030T-R33MCT-ND
330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-R33MDKR-ND
Fixed Inductors SRP5030T-R33MDKR-ND
330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-R33MTR-ND
Fixed Inductors SRP5030T-R33MTR-ND
330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 14A 5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7763966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7763966
Surface Mount Inductors 7763966
Bourns SRP5030T-R33M

Bourns SRP5030T-R33M

Supplier's Site
Surface Mount Inductors - 1728619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728619
Surface Mount Inductors 1728619
Bourns SRP5030T-R33M

Bourns SRP5030T-R33M

Supplier's Site
Inductor, Shielded, 330Nh, 18A, Smd; Inductance Bourns - 54W0082 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 18A, Smd; Inductance Bourns
54W0082
Inductor, Shielded, 330Nh, 18A, Smd; Inductance Bourns 54W0082
INDUCTOR, SHIELDED, 330NH, 18A, SMD; Inductance:330nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:SRP5030T Series; Inductor Case / Package:-; DC Resistance Max:0.005ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 18A, SMD; Inductance:330nH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:SRP5030T Series; Inductor Case / Package:-; DC Resistance Max:0.005ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030T-R33MCT-ND 7763966 54W0082
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 330Nh, 18A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron; Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details