Bourns, Inc. Fixed Inductors SRP5030T-100M

Description
10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030T-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-100MCT-ND
Fixed Inductors SRP5030T-100MCT-ND
10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-100MDKR-ND
Fixed Inductors SRP5030T-100MDKR-ND
10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-100MTR-ND
Fixed Inductors SRP5030T-100MTR-ND
10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.75A 128mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 466268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466268
Surface Mount Inductors 466268
Bourns SRP5030T-100M Power Inductor

Bourns SRP5030T-100M Power Inductor

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273859-SRP5030T-100M
Inductors, Coils, Chokes - Fixed Inductors 1273859-SRP5030T-100M
Win Source Part Number: 1273859-SRP5030T-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030T Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 128mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030T-100MCT,SRP5 030T-100MDKR,SRP5030 T-100MTR Base Product Number: SRP5030T Current - Saturation (Isat): 3.5A

Win Source Part Number: 1273859-SRP5030T-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 128mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.75 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030T-100MCT,SRP5030T-100MDKR,SRP5030T-100MTR
Base Product Number: SRP5030T
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
SMD 10UH 2.75A 128MOHM Inductor and Choke - 71-SRP5030T-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.75A 128MOHM Inductor and Choke
71-SRP5030T-100M
SMD 10UH 2.75A 128MOHM Inductor and Choke 71-SRP5030T-100M
FIXED IND 10UH 2.75A 128MOHM SMD Product overview: SRP5030T-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.75A, 128MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.75A, 128MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030T-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.75A 128MOHM SMD Product overview: SRP5030T-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.75A, 128MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.75A, 128MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030T-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 2.75A, 20%; Inductance Bourns - 44AC1987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 2.75A, 20%; Inductance Bourns
44AC1987
Inductor, Shielded, 10Uh, 2.75A, 20%; Inductance Bourns 44AC1987
INDUCTOR, SHIELDED, 10UH, 2.75A, 20%; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRP5030T Series; DC Resistance Max:0.128ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 2.75A, 20%; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRP5030T Series; DC Resistance Max:0.128ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 3.5A, Smd; Inductance Bourns - 54W0088 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 3.5A, Smd; Inductance Bourns
54W0088
Inductor, Shielded, 10Uh, 3.5A, Smd; Inductance Bourns 54W0088
INDUCTOR, SHIELDED, 10UH, 3.5A, SMD; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRP5030T Series; DC Resistance Max:0.128ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 3.5A, SMD; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRP5030T Series; DC Resistance Max:0.128ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP5030T-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP5030T-100M
Fixed Inductors SRP5030T-100M
FIXED IND 10UH 2.75A 128MOHM SMD

FIXED IND 10UH 2.75A 128MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030T-100MCT-ND 466268 1273859-SRP5030T-100M 71-SRP5030T-100M 44AC1987 SRP5030T-100M
Product Name Fixed Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 2.75A 128MOHM Inductor and Choke Inductor, Shielded, 10Uh, 2.75A, 20%; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Powdered Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details