The Bourns SRP5030CA Series shielded power inductor features an inductance of 150 nH and a maximum RMS current rating of 22.2 A. It is designed for high saturation current, with a saturation current rating of 36 A. The inductor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is also RoHS compliant and halogen-free, ensuring it meets environmental regulations. The dimensions of the inductor are 5.5 mm x 5.3 mm x 2.9 mm, making it compact for various applications. The operating temperature range is from -55 °C to +155 °C, allowing for versatility in different environments. This inductor is ideal for use in driver assistance systems, infotainment, lighting, DC/DC converters, and power supplies.
150nH Shielded Wirewound Inductor 22.2A 2.31mOhm Max Nonstandard
150nH Shielded Wirewound Inductor 22.2A 2.31mOhm Max Nonstandard
150nH Shielded Wirewound Inductor 22.2A 2.31mOhm Max Nonstandard
INDUCTOR, SHLD, 150NH, 22.2A, AEC-Q200; Inductance:150nH; RMS Current (Irms):22.2A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP5030CA-R15MDKR-ND | 65AC4072 |
| Product Name | Fixed Inductors | Inductor, Shld, 150Nh, 22.2A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |