Bourns, Inc. Fixed Inductors SRP5030CA-1R2M

Description
1.2µH Shielded Wirewound Inductor 11A 9.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 11A 9.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030CA-1R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-1R2MCT-ND
Fixed Inductors SRP5030CA-1R2MCT-ND
1.2µH Shielded Wirewound Inductor 11A 9.7mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 11A 9.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-1R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-1R2MDKR-ND
Fixed Inductors SRP5030CA-1R2MDKR-ND
1.2µH Shielded Wirewound Inductor 11A 9.7mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 11A 9.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-1R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-1R2MTR-ND
Fixed Inductors SRP5030CA-1R2MTR-ND
1.2µH Shielded Wirewound Inductor 11A 9.7mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 11A 9.7mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.2UH 11A 9.7 MOHM Inductor and Choke - 71-SRP5030CA-1R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 11A 9.7 MOHM Inductor and Choke
71-SRP5030CA-1R2M
SMD 1.2UH 11A 9.7 MOHM Inductor and Choke 71-SRP5030CA-1R2M
FIXED IND 1.2UH 11A 9.7 MOHM SMD Product overview: SRP5030CA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 11A, 9.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 11A, 9.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-1R2M can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 11A 9.7 MOHM SMD Product overview: SRP5030CA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 11A, 9.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 11A, 9.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-1R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.2Uh, Shielded, 11A; Inductance Bourns - 67AC6895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 11A; Inductance Bourns
67AC6895
Inductor, 1.2Uh, Shielded, 11A; Inductance Bourns 67AC6895
INDUCTOR, 1.2UH, SHIELDED, 11A; Inductance:1.2µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0097ohm RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 11A; Inductance:1.2µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0097ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.2Uh, Shielded, 11A; Inductance Bourns - 33AK4466 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 11A; Inductance Bourns
33AK4466
Inductor, 1.2Uh, Shielded, 11A; Inductance Bourns 33AK4466
INDUCTOR, 1.2UH, SHIELDED, 11A; Inductance:1.2µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0097ohm RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 11A; Inductance:1.2µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0097ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030CA-1R2MCT-ND 71-SRP5030CA-1R2M 67AC6895
Product Name Fixed Inductors SMD 1.2UH 11A 9.7 MOHM Inductor and Choke Inductor, 1.2Uh, Shielded, 11A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Alloy Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers