Bourns, Inc. Fixed Inductors SRP5020C-R22M

Description
220nH Shielded Inductor 16A 4.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 16A 4.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP5020C-R22MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5020C-R22MTR-ND
Fixed Inductors 118-SRP5020C-R22MTR-ND
220nH Shielded Inductor 16A 4.6mOhm Max Nonstandard

220nH Shielded Inductor 16A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.22Uh, Shielded, 16A Rohs Compliant Bourns - 69AH2615 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.22Uh, Shielded, 16A Rohs Compliant Bourns
69AH2615
Power Inductor, 0.22Uh, Shielded, 16A Rohs Compliant Bourns 69AH2615
POWER INDUCTOR, 0.22UH, SHIELDED, 16A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.22UH, SHIELDED, 16A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP5020C-R22MTR-ND 69AH2615
Product Name Fixed Inductors Power Inductor, 0.22Uh, Shielded, 16A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details