The Bourns SRP5020C-R10Y is a shielded power inductor with an inductance value of 0.1 µH and a rated current of 20 A. It features a metal alloy powder core, which contributes to its high saturation current capability and low buzz noise. The inductor operates effectively within a temperature range of -40 °C to +125 °C, making it suitable for various applications. It is RoHS compliant and halogen-free, aligning with environmental standards. The part is packaged in reels of 3000 pieces, facilitating easy integration into manufacturing processes. This inductor is designed for applications requiring compact size and high performance.
100nH Shielded Inductor 20A 3mOhm Max Nonstandard
FIXED IND 100NH 20A 3 MOHM SMD Product overview: SRP5020C-R10Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020C-R10Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273898-SRP5020C-R10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Metal
Q @ Freq: 5 @ 100kHz
Frequency - Self Resonant: 200MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5020C-R10YCT,
Current - Saturation (Isat): 36A
POWER INDUCTOR, 0.1UH, SHIELDED, 20A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP5020C-R10YTR-ND | 71-SRP5020C-R10Y | 1273898-SRP5020C-R10Y | 69AH2613 |
| Product Name | Fixed Inductors | SMD 20A 3 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Power Inductor, 0.1Uh, Shielded, 20A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal | Metal Alloy Powder | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |