Bourns, Inc. Fixed Inductors SRP5015TA-R22Y

Description
220nH Shielded Wirewound Inductor 12A 6.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 12A 6.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5015TA-R22YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-R22YTR-ND
Fixed Inductors SRP5015TA-R22YTR-ND
220nH Shielded Wirewound Inductor 12A 6.5mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 12A 6.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-R22YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-R22YCT-ND
Fixed Inductors SRP5015TA-R22YCT-ND
220nH Shielded Wirewound Inductor 12A 6.5mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 12A 6.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-R22YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-R22YDKR-ND
Fixed Inductors SRP5015TA-R22YDKR-ND
220nH Shielded Wirewound Inductor 12A 6.5mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 12A 6.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRP5015TA-R22YTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Lead Style Axial; Axial
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details