Bourns, Inc. 4.7UH 5.1A 44.1MOHM Inductor and Choke SRP4030FA-4R7M

Description
FIXED IND 4.7UH 5.1A 44.1MOHM SM Product overview: SRP4030FA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.1A, 44.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.1A, 44.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 5.1A 44.1MOHM SM Product overview: SRP4030FA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.1A, 44.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.1A, 44.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 5.1A 44.1MOHM Inductor and Choke - 71-SRP4030FA-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 5.1A 44.1MOHM Inductor and Choke
71-SRP4030FA-4R7M
4.7UH 5.1A 44.1MOHM Inductor and Choke 71-SRP4030FA-4R7M
FIXED IND 4.7UH 5.1A 44.1MOHM SM Product overview: SRP4030FA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.1A, 44.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.1A, 44.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 5.1A 44.1MOHM SM Product overview: SRP4030FA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.1A, 44.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.1A, 44.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP4030FA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-4R7MTR-ND
Fixed Inductors SRP4030FA-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 5.1A 44.1mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.1A 44.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4030FA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-4R7MDKR-ND
Fixed Inductors SRP4030FA-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 5.1A 44.1mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.1A 44.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4030FA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-4R7MCT-ND
Fixed Inductors SRP4030FA-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 5.1A 44.1mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.1A 44.1mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984731-SRP4030FA-4R7M
Inductors, Coils, Chokes - Fixed Inductors 984731-SRP4030FA-4R7M
Win Source Part Number: 984731-SRP4030FA-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4030FA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 27MHz Package / Case: Nonstandard DC Resistance (DCR): 44.1mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP4030FA-4R7MDKR,SR P4030FA-4R7MCT,SRP40 30FA-4R7MTR Base Product Number: SRP4030FA Current - Saturation (Isat): 4.2A

Win Source Part Number: 984731-SRP4030FA-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4030FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 27MHz
Package / Case: Nonstandard
DC Resistance (DCR): 44.1mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP4030FA-4R7MDKR,SRP4030FA-4R7MCT,SRP4030FA-4R7MTR
Base Product Number: SRP4030FA
Current - Saturation (Isat): 4.2A

Buy Now Datasheet
Inductor, Shld, 4.7Uh, 5.1A, Aec-Q200; Inductance Bourns - 65AC4070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 4.7Uh, 5.1A, Aec-Q200; Inductance Bourns
65AC4070
Inductor, Shld, 4.7Uh, 5.1A, Aec-Q200; Inductance Bourns 65AC4070
INDUCTOR, SHLD, 4.7UH, 5.1A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:SRP4030FA Series; Power Inductor Case:4.1mm x 4.1mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 4.7UH, 5.1A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:SRP4030FA Series; Power Inductor Case:4.1mm x 4.1mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Shielded, 5.1A; Inductance Bourns - 32AK6209 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 5.1A; Inductance Bourns
32AK6209
Inductor, 4.7Uh, Shielded, 5.1A; Inductance Bourns 32AK6209
INDUCTOR, 4.7UH, SHIELDED, 5.1A; Inductance:4.7µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:SRP4030FA Series; Inductor Case / Package:-; DC Resistance Max:0.0441ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 5.1A; Inductance:4.7µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:SRP4030FA Series; Inductor Case / Package:-; DC Resistance Max:0.0441ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP4030FA-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP4030FA-4R7M
Fixed Inductors SRP4030FA-4R7M
FIXED IND 4.7UH 5.1A 44.1MOHM SM

FIXED IND 4.7UH 5.1A 44.1MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4030FA-4R7M SRP4030FA-4R7MTR-ND 984731-SRP4030FA-4R7M 65AC4070 32AK6209 SRP4030FA-4R7M
Product Name 4.7UH 5.1A 44.1MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shld, 4.7Uh, 5.1A, Aec-Q200; Inductance Bourns Inductor, 4.7Uh, Shielded, 5.1A; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Alloy Powder Powdered Iron; Drum Core, Wirewound Iron Iron; Powdered Iron; Iron Powder
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details