Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP4020TA-5R6M

Description
Win Source Part Number: 995188-SRP4020TA-5R6 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 25MHz Package / Case: 2-SMD DC Resistance (DCR): 125mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP4020TA-5R6MDKR,SR P4020TA-5R6MTR,SRP40 20TA-5R6MCT Base Product Number: SRP4020TA Current - Saturation (Isat): 3A
Request a Quote Datasheet
Description
Win Source Part Number: 995188-SRP4020TA-5R6 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 25MHz Package / Case: 2-SMD DC Resistance (DCR): 125mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP4020TA-5R6MDKR,SR P4020TA-5R6MTR,SRP40 20TA-5R6MCT Base Product Number: SRP4020TA Current - Saturation (Isat): 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
995188-SRP4020TA-5R6M
Inductors, Coils, Chokes - Fixed Inductors 995188-SRP4020TA-5R6M
Win Source Part Number: 995188-SRP4020TA-5R6 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 25MHz Package / Case: 2-SMD DC Resistance (DCR): 125mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP4020TA-5R6MDKR,SR P4020TA-5R6MTR,SRP40 20TA-5R6MCT Base Product Number: SRP4020TA Current - Saturation (Isat): 3A

Win Source Part Number: 995188-SRP4020TA-5R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 25MHz
Package / Case: 2-SMD
DC Resistance (DCR): 125mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4020TA-5R6MDKR,SRP4020TA-5R6MTR,SRP4020TA-5R6MCT
Base Product Number: SRP4020TA
Current - Saturation (Isat): 3A

Buy Now Datasheet
Fixed Inductors - SRP4020TA-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-5R6MDKR-ND
Fixed Inductors SRP4020TA-5R6MDKR-ND
5.6µH Shielded Wirewound Inductor 2.2A 125mOhm Max 2-SMD

5.6µH Shielded Wirewound Inductor 2.2A 125mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-5R6MCT-ND
Fixed Inductors SRP4020TA-5R6MCT-ND
5.6µH Shielded Wirewound Inductor 2.2A 125mOhm Max 2-SMD

5.6µH Shielded Wirewound Inductor 2.2A 125mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-5R6MTR-ND
Fixed Inductors SRP4020TA-5R6MTR-ND
5.6µH Shielded Wirewound Inductor 2.2A 125mOhm Max 2-SMD

5.6µH Shielded Wirewound Inductor 2.2A 125mOhm Max 2-SMD

Buy Now Datasheet
SMD 5.6UH 2.2A 125MOHM Inductor and Choke - 71-SRP4020TA-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 2.2A 125MOHM Inductor and Choke
71-SRP4020TA-5R6M
SMD 5.6UH 2.2A 125MOHM Inductor and Choke 71-SRP4020TA-5R6M
FIXED IND 5.6UH 2.2A 125MOHM SMD Product overview: SRP4020TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 2.2A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 2.2A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 2.2A 125MOHM SMD Product overview: SRP4020TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 2.2A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 2.2A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 5.6Uh, 20%, 2.2A; Inductance Bourns - 78X2737 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 20%, 2.2A; Inductance Bourns
78X2737
Inductor, Shielded, 5.6Uh, 20%, 2.2A; Inductance Bourns 78X2737
INDUCTOR, SHIELDED, 5.6UH, 20%, 2.2A; Inductance:5.6µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:SRP4020TA Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 20%, 2.2A; Inductance:5.6µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:SRP4020TA Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 5.6Uh, 20%, 2.2A; Inductance Bourns - 78X2738 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 20%, 2.2A; Inductance Bourns
78X2738
Inductor, Shielded, 5.6Uh, 20%, 2.2A; Inductance Bourns 78X2738
INDUCTOR, SHIELDED, 5.6UH, 20%, 2.2A; Inductance:5.6µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:SRP4020TA Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 20%, 2.2A; Inductance:5.6µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:SRP4020TA Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 995188-SRP4020TA-5R6M SRP4020TA-5R6MDKR-ND 71-SRP4020TA-5R6M 78X2737
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 5.6UH 2.2A 125MOHM Inductor and Choke Inductor, Shielded, 5.6Uh, 20%, 2.2A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details