Bourns, Inc. Fixed Inductors SRP4020TA-3R3M

Description
3.3µH Shielded Wirewound Inductor 3.5A 76mOhm Max 2-SMD
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 3.5A 76mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4020TA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-3R3MTR-ND
Fixed Inductors SRP4020TA-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 3.5A 76mOhm Max 2-SMD

3.3µH Shielded Wirewound Inductor 3.5A 76mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-3R3MDKR-ND
Fixed Inductors SRP4020TA-3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 3.5A 76mOhm Max 2-SMD

3.3µH Shielded Wirewound Inductor 3.5A 76mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-3R3MCT-ND
Fixed Inductors SRP4020TA-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 3.5A 76mOhm Max 2-SMD

3.3µH Shielded Wirewound Inductor 3.5A 76mOhm Max 2-SMD

Buy Now Datasheet
SMD 3.3UH 3.5A 76 MOHM Inductor and Choke - 71-SRP4020TA-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 3.5A 76 MOHM Inductor and Choke
71-SRP4020TA-3R3M
SMD 3.3UH 3.5A 76 MOHM Inductor and Choke 71-SRP4020TA-3R3M
FIXED IND 3.3UH 3.5A 76 MOHM SMD Product overview: SRP4020TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.5A, 76 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.5A, 76 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.5A 76 MOHM SMD Product overview: SRP4020TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.5A, 76 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.5A, 76 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8251899P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8251899P
Surface Mount Inductors 8251899P
Bourns SRP4020TA-3R3M

Bourns SRP4020TA-3R3M

Supplier's Site
Surface Mount Inductors - 8251899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8251899
Surface Mount Inductors 8251899
Bourns SRP4020TA-3R3M

Bourns SRP4020TA-3R3M

Supplier's Site
Surface Mount Inductors - 1728582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728582
Surface Mount Inductors 1728582
Bourns SRP4020TA-3R3M

Bourns SRP4020TA-3R3M

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
959994-SRP4020TA-3R3M
Inductors, Coils, Chokes - Fixed Inductors 959994-SRP4020TA-3R3M
Win Source Part Number: 959994-SRP4020TA-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 40MHz Package / Case: 2-SMD DC Resistance (DCR): 76mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Alternative Parts (Cross-Reference): SRR7045-3R3M; SPM5020T-3R3M-LR; SPM4020T-3R3M; SPM5020T-3R3M; NRS8030T3R3MJGJ; NRS8030T3R3MJGJVSRP4 020TA-3R3M.; SRP4020TA3R3M; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP4020TA-3R3MCT,SRP 4020TA-3R3MTR,SRP402 0TA-3R3MDKR Base Product Number: SRP4020TA Current - Saturation (Isat): 4A

Win Source Part Number: 959994-SRP4020TA-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 40MHz
Package / Case: 2-SMD
DC Resistance (DCR): 76mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Alternative Parts (Cross-Reference): SRR7045-3R3M; SPM5020T-3R3M-LR; SPM4020T-3R3M; SPM5020T-3R3M; NRS8030T3R3MJGJ; NRS8030T3R3MJGJVSRP4020TA-3R3M.; SRP4020TA3R3M;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4020TA-3R3MCT,SRP4020TA-3R3MTR,SRP4020TA-3R3MDKR
Base Product Number: SRP4020TA
Current - Saturation (Isat): 4A

Buy Now Datasheet
Inductor, Shielded, 3.3Uh, 20%, 3.5A; Inductance Bourns - 78X2733 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 3.5A; Inductance Bourns
78X2733
Inductor, Shielded, 3.3Uh, 20%, 3.5A; Inductance Bourns 78X2733
INDUCTOR, SHIELDED, 3.3UH, 20%, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRP4020TA Series; DC Resistance Max:0.076ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRP4020TA Series; DC Resistance Max:0.076ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 20%, 3.5A; Inductance Bourns - 78X2734 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 3.5A; Inductance Bourns
78X2734
Inductor, Shielded, 3.3Uh, 20%, 3.5A; Inductance Bourns 78X2734
INDUCTOR, SHIELDED, 3.3UH, 20%, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRP4020TA Series; DC Resistance Max:0.076ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRP4020TA Series; DC Resistance Max:0.076ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRP4020TA-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP4020TA-3R3M
Fixed Inductors SRP4020TA-3R3M
FIXED IND 3.3UH 3.5A 76 MOHM SMD

FIXED IND 3.3UH 3.5A 76 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP4020TA-3R3MTR-ND 71-SRP4020TA-3R3M 8251899P 8251899 959994-SRP4020TA-3R3M 78X2733 SRP4020TA-3R3M
Product Name Fixed Inductors SMD 3.3UH 3.5A 76 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 3.3Uh, 20%, 3.5A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Carbonyl Powder Powdered Iron; Carbonyl powder Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858359 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details