Manufacturer: Bourns Inc.
Win Source Part Number: 897446-SRP4020TA-1R2
Series: SRP4020TA
Operating Temperature Range: -40°C ~ 150°C
Features: 1.2 µH Shielded Wirewound Inductor 4.8 A 30mOhm Max 2-SMD
Package: 2-SMD
Package: Reel - TR
Mounting: Surface Mount
Family Name: SRP4020TA
Categories: Inductors
Case / Package: 2-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4020TA-1R2MCT, SRP4020TA-1R2MDKR, SRP4020TA-1R2MTR
FIXED IND 1.2UH 4.8A 30 MOHM SMD Product overview: SRP4020TA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 4.8A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 4.8A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-1R2M can be used for catalog matching and distributor lookup.
1.2µH Shielded Wirewound Inductor 4.8A 30mOhm Max 2-SMD
1.2µH Shielded Wirewound Inductor 4.8A 30mOhm Max 2-SMD
1.2µH Shielded Wirewound Inductor 4.8A 30mOhm Max 2-SMD
INDUCTOR, SHIELDED, 1.2UH, 20%, 4.8A; Inductance:1.2µH; RMS Current (Irms):4.8A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1.2UH, 20%, 4.8A; Inductance:1.2µH; RMS Current (Irms):4.8A; Inductor Construction:Shielde
FIXED IND 1.2UH 4.8A 30 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897446-SRP4020TA-1R2M | 71-SRP4020TA-1R2M | SRP4020TA-1R2MDKR-ND | 78X2724 | 78X2723 | SRP4020TA-1R2M |
| Product Name | Fixed Inductors - SRP4020TA-1R2M | SMD 1.2UH 4.8A 30 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 1.2Uh, 20%, 4.8A; Inductance Bourns | Inductor, Shielded, 1.2Uh, 20%, 4.8A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Carbonyl Powder | Drum Core, Wirewound | Carbonyl Powder | |||
| Inductance Range | 1.2 microH | 1.2 microH | 1.2 microH | 1.2 microH |