10µH Shielded Wirewound Inductor 1.8A 243mOhm Max 2-SMD
10µH Shielded Wirewound Inductor 1.8A 243mOhm Max 2-SMD
10µH Shielded Wirewound Inductor 1.8A 243mOhm Max 2-SMD
Win Source Part Number: 963859-SRP4020TA-100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 19MHz
Package / Case: 2-SMD
DC Resistance (DCR): 243mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Alternative Parts (Cross-Reference): SPM5015T-100M-LR; SRP5015TA-100M; SPM5020T-100M-LR; PM105SB-100M-RC; SRR7045-100M; NR6028T100MSRP4020TA
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4020TA-100MCT,SRP
Base Product Number: SRP4020TA
Current - Saturation (Isat): 2.3A
FIXED IND 10UH 1.8A 243 MOHM SMD Product overview: SRP4020TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.8A, 243 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.8A, 243 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-100M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 10UH, 20%, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 10 H, 20%, Shielded, 0.243 ohm, 1.8 A RoHS Compliant: Yes
1.8A 10uH ±20% 2.3A SMD,4.1x4.5mm Power Inductors ROHS
FIXED IND 10UH 1.8A 243 MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | SRP4020TA-100MTR-ND | 963859-SRP4020TA-100M | 71-SRP4020TA-100M | 2231829 | 78X2728 | 79X2031 | SRP4020TA-100M | SRP4020TA-100M |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 10UH 1.8A 243 MOHM Inductor and Choke | Surface Mount Inductors | Inductor, Shielded, 10Uh, 20%, 1.8A; Inductance Bourns | Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 10 H, 20%, Shielded, 0.243 Ohm, 1.8 A Rohs Compliant Bourns | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Drum Core, Wirewound | Carbonyl Powder | Carbonyl Powder | |||||
| Configuration | Fixed | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |