Manufacturer: Bourns Inc.
Win Source Part Number: 897445-SRP4020FA-R68
Series: SRP4020FA
Operating Temperature Range: -55°C ~ 155°C
Features: 680 nH Shielded Wirewound Inductor 12 A 8.2mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP4020FA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4020FA-R68MTR, SRP4020FA-R68MCT, SRP4020FA-R68MDKR
680nH Shielded Wirewound Inductor 12A 8.2mOhm Max Nonstandard
680nH Shielded Wirewound Inductor 12A 8.2mOhm Max Nonstandard
680nH Shielded Wirewound Inductor 12A 8.2mOhm Max Nonstandard
FIXED IND 680NH 12A 8.2 MOHM SMD Product overview: SRP4020FA-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 8.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12A, 8.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-R68M can be used for catalog matching and distributor lookup.
INDUCTOR, SHLD, 680NH, 12A, AEC-Q200; Inductance:680nH; RMS Current (Irms):12A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897445-SRP4020FA-R68M | SRP4020FA-R68MDKR-ND | 71-SRP4020FA-R68M | 65AC4058 |
| Product Name | Fixed Inductors - SRP4020FA-R68M | Fixed Inductors | SMD 12A 8.2 MOHM Inductor and Choke | Inductor, Shld, 680Nh, 12A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Powdered Iron; Drum Core, Wirewound | Metal Alloy Powder | ||
| Configuration | Fixed |