Bourns, Inc. Fixed Inductors SRP4020FA-1R2M

Description
1.2µH Shielded Wirewound Inductor 9.5A 13.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 9.5A 13.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4020FA-1R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020FA-1R2MTR-ND
Fixed Inductors SRP4020FA-1R2MTR-ND
1.2µH Shielded Wirewound Inductor 9.5A 13.4mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 9.5A 13.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4020FA-1R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020FA-1R2MDKR-ND
Fixed Inductors SRP4020FA-1R2MDKR-ND
1.2µH Shielded Wirewound Inductor 9.5A 13.4mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 9.5A 13.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4020FA-1R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020FA-1R2MCT-ND
Fixed Inductors SRP4020FA-1R2MCT-ND
1.2µH Shielded Wirewound Inductor 9.5A 13.4mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 9.5A 13.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273921-SRP4020FA-1R2M
Inductors, Coils, Chokes - Fixed Inductors 1273921-SRP4020FA-1R2M
Win Source Part Number: 1273921-SRP4020FA-1R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4020FA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 53MHz Package / Case: Nonstandard DC Resistance (DCR): 13.4mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP4020FA-1R2MTR,SRP 4020FA-1R2MDKR,SRP40 20FA-1R2MCT Base Product Number: SRP4020FA Current - Saturation (Isat): 5A

Win Source Part Number: 1273921-SRP4020FA-1R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4020FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 53MHz
Package / Case: Nonstandard
DC Resistance (DCR): 13.4mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4020FA-1R2MTR,SRP4020FA-1R2MDKR,SRP4020FA-1R2MCT
Base Product Number: SRP4020FA
Current - Saturation (Isat): 5A

Buy Now Datasheet
1.2UH 9.5A 13.4MOHM Inductor and Choke - 71-SRP4020FA-1R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2UH 9.5A 13.4MOHM Inductor and Choke
71-SRP4020FA-1R2M
1.2UH 9.5A 13.4MOHM Inductor and Choke 71-SRP4020FA-1R2M
FIXED IND 1.2UH 9.5A 13.4MOHM SM Product overview: SRP4020FA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 9.5A, 13.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 9.5A, 13.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-1R2M can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 9.5A 13.4MOHM SM Product overview: SRP4020FA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 9.5A, 13.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 9.5A, 13.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-1R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 1.2Uh, 9.5A, Aec-Q200; Inductance Bourns - 65AC4061 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 1.2Uh, 9.5A, Aec-Q200; Inductance Bourns
65AC4061
Inductor, Shld, 1.2Uh, 9.5A, Aec-Q200; Inductance Bourns 65AC4061
INDUCTOR, SHLD, 1.2UH, 9.5A, AEC-Q200; Inductance:1.2µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:SRP4020FA Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 1.2UH, 9.5A, AEC-Q200; Inductance:1.2µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:SRP4020FA Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.2Uh, Shielded, 9.5A; Inductance Bourns - 67AC6876 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 9.5A; Inductance Bourns
67AC6876
Inductor, 1.2Uh, Shielded, 9.5A; Inductance Bourns 67AC6876
INDUCTOR, 1.2UH, SHIELDED, 9.5A; Inductance:1.2µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:SRP4020FA Series; DC Resistance Max:0.0134ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 9.5A; Inductance:1.2µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:SRP4020FA Series; DC Resistance Max:0.0134ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP4020FA-1R2MTR-ND 1273921-SRP4020FA-1R2M 71-SRP4020FA-1R2M 65AC4061 67AC6876
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 1.2UH 9.5A 13.4MOHM Inductor and Choke Inductor, Shld, 1.2Uh, 9.5A, Aec-Q200; Inductance Bourns Inductor, 1.2Uh, Shielded, 9.5A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers