360nH Shielded Wirewound Inductor 6.5A 18mOhm Max 2-SMD
360nH Shielded Wirewound Inductor 6.5A 18mOhm Max 2-SMD
360nH Shielded Wirewound Inductor 6.5A 18mOhm Max 2-SMD
FIXED IND 360NH 6.5A 18 MOHM SMD Product overview: SRP4012TA-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 18 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-R36M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 734663-SRP4012TA-R36
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 360nH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 8.5A
Frequency - Self Resonant: 143MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 2-SMD
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: SRP4012TA
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Q at Freq: 10 at 100kHz
Current Rating (Amps): 6.5A
Inductance Frequency - Test: 100kHz
INDUCTOR, SHIELDED, 0.36UH, 20%, 6.5A; Inductance:360nH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 0.36UH, 20%, 6.5A; Inductance:360nH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP4012TA-R36MCT-ND | 71-SRP4012TA-R36M | 8251868 | 734663-SRP4012TA-R36M | 78X2684 | 78X2683 |
| Product Name | Fixed Inductors | SMD 6.5A 18 MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors - SRP4012TA-R36M | Inductor, Shielded, 0.36Uh, 20%, 6.5A; Inductance Bourns | Inductor, Shielded, 0.36Uh, 20%, 6.5A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Drum Core, Wirewound | Carbonyl Powder | Powdered Iron; Carbonyl powder | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |