FIXED IND 10UH 1.3A 463 MOHM SMD Product overview: SRP4012TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 463 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 463 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-100M can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 1.3A 463mOhm Max 2-SMD
10µH Shielded Wirewound Inductor 1.3A 463mOhm Max 2-SMD
10µH Shielded Wirewound Inductor 1.3A 463mOhm Max 2-SMD
Win Source Part Number: 1273937-SRP4012TA-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 23MHz
Package / Case: 2-SMD
DC Resistance (DCR): 463mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4012TA-100MCT,SRP
Base Product Number: SRP4012TA
Current - Saturation (Isat): 1.4A
INDUCTOR, SHIELDED, 10UH, 20%, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 20%, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP4012TA-100M | SRP4012TA-100MTR-ND | 1273937-SRP4012TA-100M | 78X2695 |
| Product Name | SMD 10UH 1.3A 463 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 10Uh, 20%, 1.3A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Carbonyl Powder | Drum Core, Wirewound | ||
| Inductance Range | 10 microH | 10 microH | 10 microH |