Manufacturer: Bourns Inc.
Win Source Part Number: 897436-SRP4012-R22M
Series: SRP4012
Operating Temperature Range: -55°C ~ 125°C
Features: 220 nH Shielded Wirewound Inductor 9 A 9.3mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SRP4012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4012R22M, SRP4012-R22MCT, SRP4012-R22MTR, SRP4012-R22MDKR
FIXED IND 220NH 9A 9.3 MOHM SMD Product overview: SRP4012-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A, 9.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, 9.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012-R22M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897436-SRP4012-R22M | 71-SRP4012-R22M |
| Product Name | Fixed Inductors - SRP4012-R22M | SMD 9A 9.3 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound |
| Inductance Range | 0.2200 microH |