Bourns, Inc. Inductor, Shielded, 1.2Uh, 6A, Smd; Inductance Bourns SRP4012-1R2M

Description
INDUCTOR, SHIELDED, 1.2UH, 6A, SMD; Inductance:1.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP4012 Series; Power Inductor Case:4.7mm x 4mm x 1.2mm; Core Material:Iron RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 1.2UH, 6A, SMD; Inductance:1.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP4012 Series; Power Inductor Case:4.7mm x 4mm x 1.2mm; Core Material:Iron RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 1.2Uh, 6A, Smd; Inductance Bourns - 82T9970 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.2Uh, 6A, Smd; Inductance Bourns
82T9970
Inductor, Shielded, 1.2Uh, 6A, Smd; Inductance Bourns 82T9970
INDUCTOR, SHIELDED, 1.2UH, 6A, SMD; Inductance:1.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP4012 Series; Power Inductor Case:4.7mm x 4mm x 1.2mm; Core Material:Iron RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.2UH, 6A, SMD; Inductance:1.2µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRP4012 Series; Power Inductor Case:4.7mm x 4mm x 1.2mm; Core Material:Iron RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 82T9970
Product Name Inductor, Shielded, 1.2Uh, 6A, Smd; Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details