6.8µH Shielded Wirewound Inductor 1.9A 300mOhm Max 2-SMD
6.8µH Shielded Wirewound Inductor 1.9A 300mOhm Max 2-SMD
6.8µH Shielded Wirewound Inductor 1.9A 300mOhm Max 2-SMD
Win Source Part Number: 1273944-SRP3020TA-6R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 24MHz
Package / Case: 2-SMD
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3020TA-6R8MDKR,SR
Base Product Number: SRP3020TA
Current - Saturation (Isat): 2.2A
FIXED IND 6.8UH 1.9A 300MOHM SMD Product overview: SRP3020TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.9A, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.9A, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020TA-6R8M can be used for catalog matching and distributor lookup.
INDUCTOR, SHLD, 6.8UH, 1.9A, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
INDUCTOR, 6.8UH, SHIELDED, 1.9A; Inductance:6.8µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP3020TA-6R8MDKR-ND | 1273944-SRP3020TA-6R8M | 71-SRP3020TA-6R8M | 65AC4055 | 67AC6870 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 6.8UH 1.9A 300MOHM Inductor and Choke | Inductor, Shld, 6.8Uh, 1.9A, Aec-Q200; Inductance Bourns | Inductor, 6.8Uh, Shielded, 1.9A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Metal Alloy Powder | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |