Bourns, Inc. Fixed Inductors SRP3020C-R36M

Description
360nH Shielded Inductor 7A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Inductor 7A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP3020C-R36MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3020C-R36MTR-ND
Fixed Inductors 118-SRP3020C-R36MTR-ND
360nH Shielded Inductor 7A 21mOhm Max Nonstandard

360nH Shielded Inductor 7A 21mOhm Max Nonstandard

Buy Now Datasheet
SMD 7A 21 MOHM Inductor and Choke - 71-SRP3020C-R36M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7A 21 MOHM Inductor and Choke
71-SRP3020C-R36M
SMD 7A 21 MOHM Inductor and Choke 71-SRP3020C-R36M
FIXED IND 360NH 7A 21 MOHM SMD Product overview: SRP3020C-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-R36M can be used for catalog matching and distributor lookup.

FIXED IND 360NH 7A 21 MOHM SMD Product overview: SRP3020C-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-R36M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273959-SRP3020C-R36M
Inductors, Coils, Chokes - Fixed Inductors 1273959-SRP3020C-R36M
Win Source Part Number: 1273959-SRP3020C-R36 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020C Package: Tape & Reel Shielding: Shielded Inductance: 360 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 105MHz Package / Case: Nonstandard DC Resistance (DCR): 21mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP3020C-R36MTR, 118-SRP3020C-R36MDKR ,118-SRP3020C-R36MCT Current - Saturation (Isat): 8A

Win Source Part Number: 1273959-SRP3020C-R36M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 360 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 105MHz
Package / Case: Nonstandard
DC Resistance (DCR): 21mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP3020C-R36MTR,118-SRP3020C-R36MDKR,118-SRP3020C-R36MCT
Current - Saturation (Isat): 8A

Buy Now Datasheet
Power Inductor, 0.36Uh, Shielded, 7A Rohs Compliant Bourns - 69AH2594 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.36Uh, Shielded, 7A Rohs Compliant Bourns
69AH2594
Power Inductor, 0.36Uh, Shielded, 7A Rohs Compliant Bourns 69AH2594
POWER INDUCTOR, 0.36UH, SHIELDED, 7A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.36UH, SHIELDED, 7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP3020C-R36MTR-ND 71-SRP3020C-R36M 1273959-SRP3020C-R36M 69AH2594
Product Name Fixed Inductors SMD 7A 21 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 0.36Uh, Shielded, 7A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8102 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers