Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP3020C-R22Y

Description
Win Source Part Number: 1273961-SRP3020C-R22 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020C Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 140MHz Package / Case: Nonstandard DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP3020C-R22YTR, 118-SRP3020C-R22YDKR ,118-SRP3020C-R22YCT Current - Saturation (Isat): 9.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1273961-SRP3020C-R22 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020C Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 140MHz Package / Case: Nonstandard DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP3020C-R22YTR, 118-SRP3020C-R22YDKR ,118-SRP3020C-R22YCT Current - Saturation (Isat): 9.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273961-SRP3020C-R22Y
Inductors, Coils, Chokes - Fixed Inductors 1273961-SRP3020C-R22Y
Win Source Part Number: 1273961-SRP3020C-R22 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020C Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 140MHz Package / Case: Nonstandard DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP3020C-R22YTR, 118-SRP3020C-R22YDKR ,118-SRP3020C-R22YCT Current - Saturation (Isat): 9.2A

Win Source Part Number: 1273961-SRP3020C-R22Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 140MHz
Package / Case: Nonstandard
DC Resistance (DCR): 14mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP3020C-R22YTR,118-SRP3020C-R22YDKR,118-SRP3020C-R22YCT
Current - Saturation (Isat): 9.2A

Buy Now Datasheet
SMD 8.5A 14 MOHM Inductor and Choke - 71-SRP3020C-R22Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.5A 14 MOHM Inductor and Choke
71-SRP3020C-R22Y
SMD 8.5A 14 MOHM Inductor and Choke 71-SRP3020C-R22Y
FIXED IND 220NH 8.5A 14 MOHM SMD Product overview: SRP3020C-R22Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.5A, 14 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-R22Y can be used for catalog matching and distributor lookup.

FIXED IND 220NH 8.5A 14 MOHM SMD Product overview: SRP3020C-R22Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.5A, 14 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-R22Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP3020C-R22YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3020C-R22YTR-ND
Fixed Inductors 118-SRP3020C-R22YTR-ND
220nH Shielded Inductor 8.5A 14mOhm Max Nonstandard

220nH Shielded Inductor 8.5A 14mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.22Uh, Shielded, 8.5A Rohs Compliant Bourns - 69AH2593 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.22Uh, Shielded, 8.5A Rohs Compliant Bourns
69AH2593
Power Inductor, 0.22Uh, Shielded, 8.5A Rohs Compliant Bourns 69AH2593
POWER INDUCTOR, 0.22UH, SHIELDED, 8.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.22UH, SHIELDED, 8.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273961-SRP3020C-R22Y 71-SRP3020C-R22Y 118-SRP3020C-R22YTR-ND 69AH2593
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 8.5A 14 MOHM Inductor and Choke Fixed Inductors Power Inductor, 0.22Uh, Shielded, 8.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details