Bourns, Inc. Fixed Inductors SRP3020C-100M

Description
10µH Shielded Inductor 1.3A 422mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.3A 422mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP3020C-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3020C-100MTR-ND
Fixed Inductors 118-SRP3020C-100MTR-ND
10µH Shielded Inductor 1.3A 422mOhm Max Nonstandard

10µH Shielded Inductor 1.3A 422mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.3A 422 MOHM Inductor and Choke - 71-SRP3020C-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.3A 422 MOHM Inductor and Choke
71-SRP3020C-100M
SMD 10UH 1.3A 422 MOHM Inductor and Choke 71-SRP3020C-100M
FIXED IND 10UH 1.3A 422 MOHM SMD Product overview: SRP3020C-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 422 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 422 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.3A 422 MOHM SMD Product overview: SRP3020C-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 422 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 422 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273964-SRP3020C-100M
Inductors, Coils, Chokes - Fixed Inductors 1273964-SRP3020C-100M
Win Source Part Number: 1273964-SRP3020C-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020C Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 422mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP3020C-100MTR, 118-SRP3020C-100MDKR ,118-SRP3020C-100MCT Current - Saturation (Isat): 1.3A

Win Source Part Number: 1273964-SRP3020C-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 422mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP3020C-100MTR,118-SRP3020C-100MDKR,118-SRP3020C-100MCT
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 1.3A Rohs Compliant Bourns - 69AH2599 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 1.3A Rohs Compliant Bourns
69AH2599
Power Inductor, 10Uh, Shielded, 1.3A Rohs Compliant Bourns 69AH2599
POWER INDUCTOR, 10UH, SHIELDED, 1.3A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 1.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP3020C-100MTR-ND 71-SRP3020C-100M 1273964-SRP3020C-100M 69AH2599
Product Name Fixed Inductors SMD 10UH 1.3A 422 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 10Uh, Shielded, 1.3A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - A129466TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details