Win Source Part Number: 1273975-SRP3012TA-2R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Frequency - Self Resonant: 45MHz
Package / Case: 2-SMD
DC Resistance (DCR): 115mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3012TA-2R2MTR,SRP
Base Product Number: SRP3012TA
Current - Saturation (Isat): 3.4A
2.2µH Shielded Wirewound Inductor 2.7A 115mOhm Max 2-SMD
2.2µH Shielded Wirewound Inductor 2.7A 115mOhm Max 2-SMD
2.2µH Shielded Wirewound Inductor 2.7A 115mOhm Max 2-SMD
FIXED IND 2.2UH 2.7A 115MOHM SMD Product overview: SRP3012TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.7A, 115MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.7A, 115MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-2R2M can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 2.7A 115MOHM SMD
INDUCTOR, SHLD, 2.2UH, 2.7A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde
INDUCTOR, 2.2UH, SHIELDED, 2.7A; Inductance:2.2µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273975-SRP3012TA-2R2M | SRP3012TA-2R2MTR-ND | 71-SRP3012TA-2R2M | SRP3012TA-2R2M | 65AC4037 | 67AC6852 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 2.2UH 2.7A 115MOHM Inductor and Choke | Fixed Inductors | Inductor, Shld, 2.2Uh, 2.7A, Aec-Q200; Inductance Bourns | Inductor, 2.2Uh, Shielded, 2.7A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed |