Bourns, Inc. Fixed Inductors SRP3012TA-1R0M

Description
1µH Shielded Wirewound Inductor 3.3A 60mOhm Max 2-SMD
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.3A 60mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP3012TA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-1R0MCT-ND
Fixed Inductors SRP3012TA-1R0MCT-ND
1µH Shielded Wirewound Inductor 3.3A 60mOhm Max 2-SMD

1µH Shielded Wirewound Inductor 3.3A 60mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3012TA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-1R0MDKR-ND
Fixed Inductors SRP3012TA-1R0MDKR-ND
1µH Shielded Wirewound Inductor 3.3A 60mOhm Max 2-SMD

1µH Shielded Wirewound Inductor 3.3A 60mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3012TA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-1R0MTR-ND
Fixed Inductors SRP3012TA-1R0MTR-ND
1µH Shielded Wirewound Inductor 3.3A 60mOhm Max 2-SMD

1µH Shielded Wirewound Inductor 3.3A 60mOhm Max 2-SMD

Buy Now Datasheet
Inductor, Shld, 1Uh, 3.3A, Aec-Q200; Inductance Bourns - 65AC4034 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 1Uh, 3.3A, Aec-Q200; Inductance Bourns
65AC4034
Inductor, Shld, 1Uh, 3.3A, Aec-Q200; Inductance Bourns 65AC4034
INDUCTOR, SHLD, 1UH, 3.3A, AEC-Q200; Inductance:1µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 1UH, 3.3A, AEC-Q200; Inductance:1µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP3012TA-1R0MCT-ND 65AC4034
Product Name Fixed Inductors Inductor, Shld, 1Uh, 3.3A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers