150nH Shielded Inductor 10A 11mOhm Max Nonstandard
POWER INDUCTOR, 0.15UH, SHIELDED, 10A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP3012C-R15YTR-ND | 69AH2578 |
| Product Name | Fixed Inductors | Power Inductor, 0.15Uh, Shielded, 10A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |