Bourns, Inc. Fixed Inductors SRP2512TMA-R24M

Description
FIXED IND 240NH 7.3A 13.2 MOHM
Request a Quote Datasheet
Description
FIXED IND 240NH 7.3A 13.2 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP2512TMA-R24MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 7.3A 13.2 MOHM

FIXED IND 240NH 7.3A 13.2 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRP2512TMA-R24MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 7.3A 13.2 MOHM

FIXED IND 240NH 7.3A 13.2 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRP2512TMA-R24MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 7.3A 13.2 MOHM

FIXED IND 240NH 7.3A 13.2 MOHM

Buy Now Datasheet
Power Inductor, 0.24Uh, Shielded, 7.3A Rohs Compliant Bourns - 33AK7131 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.24Uh, Shielded, 7.3A Rohs Compliant Bourns
33AK7131
Power Inductor, 0.24Uh, Shielded, 7.3A Rohs Compliant Bourns 33AK7131
POWER INDUCTOR, 0.24UH, SHIELDED, 7.3A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.24UH, SHIELDED, 7.3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP2512TMA-R24MTR-ND 33AK7131
Product Name Fixed Inductors Power Inductor, 0.24Uh, Shielded, 7.3A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-43N 0302CS-43NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers