The Bourns SRP2510A series inductor with a specification of 4.7 µH inductance is designed for applications requiring a compact, shielded power inductor. It has a rated RMS current of 1.36 A and a saturation current of 1.8 A, making it suitable for various electronic applications, including automotive systems, DC/DC converters, and power supplies. The inductor features a metal alloy powder core and is AEC-Q200 qualified, ensuring reliability in automotive environments. It operates effectively within a temperature range of -40 °C to +125 °C and is RoHS compliant, indicating it meets environmental standards. The device is packaged in a 1008 (2520 metric) case size, with 3000 pieces per reel for efficient handling and integration into designs.
4.7µH Shielded Wirewound Inductor 1.36A 262mOhm Max 1008 (2520 Metric)
4.7µH Shielded Wirewound Inductor 1.36A 262mOhm Max 1008 (2520 Metric)
4.7µH Shielded Wirewound Inductor 1.36A 262mOhm Max 1008 (2520 Metric)
INDUCTOR, 4.7UH, SHIELDED, 1.36A; Inductance:4.7µH; RMS Current (Irms):1.36A; Inductor Construction:Shielde
INDUCTOR, 4.7UH, 1.36A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.36A; Inductor Construction:Shielde
INDUCTOR, 4.7UH, SHIELDED, 1.36A; Inductance:4.7µH; RMS Current (Irms):1.36A; Inductor Construction:Shielde
FIXED IND 4.7UH 1.36A 262MOHM SM
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP2510A-4R7MCT-ND | 1446494 | 1446494P | 33AK4437 | SRP2510A-4R7M |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, 4.7Uh, Shielded, 1.36A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Powdered Iron; Drum Core, Wirewound | Iron; Powdered Iron; Iron Powder | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |