FIXED IND 68UH 12A 29.5 MOHM SMD Product overview: SRP2313AA-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 12A, 29.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 12A, 29.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2313AA-680M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274001-SRP2313AA-68
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP2313AA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 80
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Alloy Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 29.5mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.925" L x 0.866" W (23.50mm x 22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP2313AA-680MCT,SRP
Base Product Number: SRP2313AA
Current - Saturation (Isat): 9A
68µH Shielded Wirewound Inductor 12A 29.5mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 12A 29.5mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 12A 29.5mOhm Max Nonstandard
INDUCTOR, SHLD, 68UH, 12A, AEC-Q200; Inductance:68µH; RMS Current (Irms):12A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP2313AA-680M | 1274001-SRP2313AA-680M | SRP2313AA-680MDKR-ND | 43AC9535 |
| Product Name | SMD 68UH 12A 29.5 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Shld, 68Uh, 12A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Metal Alloy Powder | Drum Core, Wirewound | ||
| Inductance Range | 68 microH | 68 microH | 68 microH |