Manufacturer: Bourns Inc.
Win Source Part Number: 934974-SRP2313AA-220
Series: SRP2313AA
Operating Temperature Range: -55°C ~ 155°C
Features: Shielded Wirewound Inductor 11mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP2313AA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP2313AA-220MDKR, SRP2313AA-220MCT, SRP2313AA-220MTR
FIXED IND 22UH 18A 11 MOHM SMD Product overview: SRP2313AA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 18A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 18A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2313AA-220M can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 18A 11mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 18A 11mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 18A 11mOhm Max Nonstandard
INDUCTOR, SHLD, 22UH, 18A, AEC-Q200; Inductance:22µH; RMS Current (Irms):18A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 934974-SRP2313AA-220M | 71-SRP2313AA-220M | SRP2313AA-220MTR-ND | 43AC9528 |
| Product Name | Fixed Inductors - SRP2313AA-220M | SMD 22UH 18A 11 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shld, 22Uh, 18A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Metal Alloy Powder | Drum Core, Wirewound | ||
| Inductance Range | 22 microH | 22 microH |