Bourns, Inc. Fixed Inductors SRP2313AA-1R0M

Description
FIXED IND 1UH 70A 0.95 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 70A 0.95 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP2313AA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 70A 0.95 MOHM SMD

FIXED IND 1UH 70A 0.95 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP2313AA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 70A 0.95mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 70A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP2313AA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 70A 0.95 MOHM SMD

FIXED IND 1UH 70A 0.95 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRP2313AA-1R0MCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details