Bourns, Inc. Fixed Inductors SRP2012TMA-2R2M

Description
FIXED IND 2.2UH 2.5A 126 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.5A 126 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP2012TMA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.5A 126 MOHM

FIXED IND 2.2UH 2.5A 126 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRP2012TMA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.5A 126 MOHM

FIXED IND 2.2UH 2.5A 126 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRP2012TMA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.5A 126 MOHM

FIXED IND 2.2UH 2.5A 126 MOHM

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 2.5A Rohs Compliant Bourns - 33AK7123 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 2.5A Rohs Compliant Bourns
33AK7123
Power Inductor, 2.2Uh, Shielded, 2.5A Rohs Compliant Bourns 33AK7123
POWER INDUCTOR, 2.2UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP2012TMA-2R2MTR-ND 33AK7123
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 2.5A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details