Bourns, Inc.
Fixed Inductors
SRP2010PA-1R5M
Description
SRP2010PA-1R5M
Request a Quote
Email Supplier
Datasheet
Description
SRP2010PA-1R5M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
118-SRP2010PA-1R5MDKR-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-40 to 145 C (-40 to 293 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
0.0990 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
40 to 125 C (104 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.1000 microH
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details