Bourns, Inc. SMD 3.3A 40 MOHM Inductor and Choke SRP2010-R47M

Description
FIXED IND 470NH 3.3A 40 MOHM SMD Product overview: SRP2010-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2010-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 3.3A 40 MOHM SMD Product overview: SRP2010-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2010-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3A 40 MOHM Inductor and Choke - 71-SRP2010-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3A 40 MOHM Inductor and Choke
71-SRP2010-R47M
SMD 3.3A 40 MOHM Inductor and Choke 71-SRP2010-R47M
FIXED IND 470NH 3.3A 40 MOHM SMD Product overview: SRP2010-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2010-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.3A 40 MOHM SMD Product overview: SRP2010-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2010-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP2010-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2010-R47MCT-ND
Fixed Inductors SRP2010-R47MCT-ND
470nH Shielded Wirewound Inductor 3.3A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.3A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2010-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2010-R47MDKR-ND
Fixed Inductors SRP2010-R47MDKR-ND
470nH Shielded Wirewound Inductor 3.3A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.3A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2010-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2010-R47MTR-ND
Fixed Inductors SRP2010-R47MTR-ND
470nH Shielded Wirewound Inductor 3.3A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.3A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP2010-R47M
801678-SRP2010-R47M
Fixed Inductors - SRP2010-R47M 801678-SRP2010-R47M
Manufacturer: Bourns Inc. Win Source Part Number: 801678-SRP2010-R47M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 4.4A DC Resistance (DCR): 40mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3A Inductance Frequency - Test: 1MHz Part Number Series: SRP2010

Manufacturer: Bourns Inc.
Win Source Part Number: 801678-SRP2010-R47M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 4.4A
DC Resistance (DCR): 40mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.037" (0.95mm)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3A
Inductance Frequency - Test: 1MHz
Part Number Series: SRP2010

Buy Now
Surface Mount Power Inductor, Srp2010 Series, 470 Nh, 20%, Wirewound, 0.04 Ohm, 2.8 A Rohs Compliant Bourns - 78X5429 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp2010 Series, 470 Nh, 20%, Wirewound, 0.04 Ohm, 2.8 A Rohs Compliant Bourns
78X5429
Surface Mount Power Inductor, Srp2010 Series, 470 Nh, 20%, Wirewound, 0.04 Ohm, 2.8 A Rohs Compliant Bourns 78X5429
Surface Mount Power Inductor, SRP2010 Series, 470 nH, 20%, Wirewound, 0.04 ohm, 2.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP2010 Series, 470 nH, 20%, Wirewound, 0.04 ohm, 2.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 0.47Uh, 20%, 2.8A; Inductance Bourns - 64X8771 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.47Uh, 20%, 2.8A; Inductance Bourns
64X8771
Inductor, Wirewound, 0.47Uh, 20%, 2.8A; Inductance Bourns 64X8771
INDUCTOR, WIREWOUND, 0.47UH, 20%, 2.8A; Inductance:470nH; DC Resistance Max:0.04ohm; Self Resonant Frequency:-; DC Current Rating:2.8A; Product Range:SRP2010 Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.47UH, 20%, 2.8A; Inductance:470nH; DC Resistance Max:0.04ohm; Self Resonant Frequency:-; DC Current Rating:2.8A; Product Range:SRP2010 Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 0.47Uh, 20%, 2.8A; Inductance Bourns - 64X8770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.47Uh, 20%, 2.8A; Inductance Bourns
64X8770
Inductor, Wirewound, 0.47Uh, 20%, 2.8A; Inductance Bourns 64X8770
INDUCTOR, WIREWOUND, 0.47UH, 20%, 2.8A; Inductance:470nH; DC Resistance Max:0.04ohm; Product Range:SRP2010 Series; Inductance Tolerance:± 20%; Inductor Construction:-; Case Dimensions:2mm x 1.6mm x 1mm RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.47UH, 20%, 2.8A; Inductance:470nH; DC Resistance Max:0.04ohm; Product Range:SRP2010 Series; Inductance Tolerance:± 20%; Inductor Construction:-; Case Dimensions:2mm x 1.6mm x 1mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRP2010-R47M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP2010-R47M
Fixed Inductors SRP2010-R47M
FIXED IND 470NH 3.3A 40 MOHM SMD

FIXED IND 470NH 3.3A 40 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP2010-R47M SRP2010-R47MCT-ND 801678-SRP2010-R47M 78X5429 64X8771 64X8770 SRP2010-R47M
Product Name SMD 3.3A 40 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP2010-R47M Surface Mount Power Inductor, Srp2010 Series, 470 Nh, 20%, Wirewound, 0.04 Ohm, 2.8 A Rohs Compliant Bourns Inductor, Wirewound, 0.47Uh, 20%, 2.8A; Inductance Bourns Inductor, Wirewound, 0.47Uh, 20%, 2.8A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Powdered Iron Powdered Iron; Drum Core, Wirewound Iron Iron; Powdered Iron; Iron Powder
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT80-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details