1µH Shielded Wirewound Inductor 2.6A 69mOhm Max 0806 (2016 Metric)
1µH Shielded Wirewound Inductor 2.6A 69mOhm Max 0806 (2016 Metric)
1µH Shielded Wirewound Inductor 2.6A 69mOhm Max 0806 (2016 Metric)
INDUCTOR, WIREWOUND, 1UH, 20%, 2.1A; Inductance:1µH; DC Resistance Max:0.072ohm; Self Resonant Frequency:-; DC Current Rating:2.1A; Product Range:SRP2010 Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde
INDUCTOR, WIREWOUND, 1UH, 20%, 2.1A; Inductance:1µH; DC Resistance Max:0.072ohm; Self Resonant Frequency:-; DC Current Rating:2.1A; Product Range:SRP2010 Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde
Surface Mount Power Inductor, SRP2010 Series, 1 H, 20%, Wirewound, 0.072 ohm, 2.1 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP2010-1R0MCT-ND | 64X8775 | 78X5431 |
| Product Name | Fixed Inductors | Inductor, Wirewound, 1Uh, 20%, 2.1A; Inductance Bourns | Surface Mount Power Inductor, Srp2010 Series, 1 H, 20%, Wirewound, 0.072 Ohm, 2.1 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |