Bourns, Inc. Surface Mount Inductors SRP1770TA-150M

Description
Bourns SRP1770TA-150M
Request a Quote Datasheet
Description
Bourns SRP1770TA-150M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 9054762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9054762
Surface Mount Inductors 9054762
Bourns SRP1770TA-150M

Bourns SRP1770TA-150M

Supplier's Site
Surface Mount Inductors - 9054762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9054762P
Surface Mount Inductors 9054762P
Bourns SRP1770TA-150M

Bourns SRP1770TA-150M

Supplier's Site
Surface Mount Inductors - 1729908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729908
Surface Mount Inductors 1729908
Bourns SRP1770TA-150M

Bourns SRP1770TA-150M

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRP1770TA-150M
934964-SRP1770TA-150M
Fixed Inductors - SRP1770TA-150M 934964-SRP1770TA-150M
Manufacturer: Bourns Inc. Win Source Part Number: 934964-SRP1770TA-150 M Series: SRP1770TA Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 20.5mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1770TA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1770TA-150MCT, SRP1770TA-150MDKR, SRP1770TA-150MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 934964-SRP1770TA-150M
Series: SRP1770TA
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 20.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1770TA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1770TA-150MCT, SRP1770TA-150MDKR, SRP1770TA-150MTR

Buy Now Datasheet
Fixed Inductors - SRP1770TA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770TA-150MDKR-ND
Fixed Inductors SRP1770TA-150MDKR-ND
15µH Shielded Wirewound Inductor 12.5A 20.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 12.5A 20.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770TA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770TA-150MCT-ND
Fixed Inductors SRP1770TA-150MCT-ND
15µH Shielded Wirewound Inductor 12.5A 20.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 12.5A 20.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770TA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770TA-150MTR-ND
Fixed Inductors SRP1770TA-150MTR-ND
15µH Shielded Wirewound Inductor 12.5A 20.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 12.5A 20.5mOhm Max Nonstandard

Buy Now Datasheet
15UH 12.5A 20.5MOHM Inductor and Choke - 71-SRP1770TA-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 12.5A 20.5MOHM Inductor and Choke
71-SRP1770TA-150M
15UH 12.5A 20.5MOHM Inductor and Choke 71-SRP1770TA-150M
FIXED IND 15UH 12.5A 20.5MOHM SM Product overview: SRP1770TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 12.5A, 20.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 12.5A, 20.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770TA-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 12.5A 20.5MOHM SM Product overview: SRP1770TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 12.5A, 20.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 12.5A, 20.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770TA-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 15Uh, 12.5A, 20%, Shielded; Inductance Bourns - 58Y3761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 12.5A, 20%, Shielded; Inductance Bourns
58Y3761
Inductor, 15Uh, 12.5A, 20%, Shielded; Inductance Bourns 58Y3761
INDUCTOR, 15UH, 12.5A, 20%, SHIELDED; Inductance:15?H; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:SRP1770TA Series; Power Inductor Case:16.9mm x 16.9mm x 6.7mm; DC RoHS Compliant: Yes

INDUCTOR, 15UH, 12.5A, 20%, SHIELDED; Inductance:15?H; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:SRP1770TA Series; Power Inductor Case:16.9mm x 16.9mm x 6.7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP1770TA-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1770TA-150M
Fixed Inductors SRP1770TA-150M
FIXED IND 15UH 12.5A 20.5MOHM SM

FIXED IND 15UH 12.5A 20.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 9054762 9054762P 934964-SRP1770TA-150M SRP1770TA-150MDKR-ND 71-SRP1770TA-150M 58Y3761 SRP1770TA-150M
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SRP1770TA-150M Fixed Inductors 15UH 12.5A 20.5MOHM Inductor and Choke Inductor, 15Uh, 12.5A, 20%, Shielded; Inductance Bourns Fixed Inductors
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Powdered Iron; Carbonyl powder Drum Core, Wirewound Carbonyl Powder Carbonyl Powder
Inductance Range 15 microH 15 microH 15 microH 15 microH
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 1770 1770
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details