Bourns, Inc. Fixed Inductors SRP1770C-6R8M

Description
6.8µH Shielded Wirewound Inductor 22A 9.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 22A 9.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1770C-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770C-6R8MCT-ND
Fixed Inductors SRP1770C-6R8MCT-ND
6.8µH Shielded Wirewound Inductor 22A 9.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 22A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770C-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770C-6R8MTR-ND
Fixed Inductors SRP1770C-6R8MTR-ND
6.8µH Shielded Wirewound Inductor 22A 9.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 22A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 22A Rohs Compliant Bourns - 66AH0670 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 22A Rohs Compliant Bourns
66AH0670
Inductor, 6.8Uh, Shielded, 22A Rohs Compliant Bourns 66AH0670
INDUCTOR, 6.8UH, SHIELDED, 22A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 22A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 6.8Uh, Shielded, 22A; Inductance Bourns - 33AH9577 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 22A; Inductance Bourns
33AH9577
Inductor, 6.8Uh, Shielded, 22A; Inductance Bourns 33AH9577
INDUCTOR, 6.8UH, SHIELDED, 22A; Inductance:6.8µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:SRP1770C Series; Inductor Case / Package:-; DC Resistance Max:0.0092ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 22A; Inductance:6.8µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:SRP1770C Series; Inductor Case / Package:-; DC Resistance Max:0.0092ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1770C-6R8MCT-ND 66AH0670 33AH9577
Product Name Fixed Inductors Inductor, 6.8Uh, Shielded, 22A Rohs Compliant Bourns Inductor, 6.8Uh, Shielded, 22A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details