33µH Shielded Wirewound Inductor 10.7A 42mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 10.7A 42mOhm Max Nonstandard
FIXED IND 33UH 10.7A 42 MOHM SMD Product overview: SRP1770C-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 10.7A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 10.7A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770C-330M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274016-SRP1770C-330
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1770C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.701" L x 0.665" W (17.80mm x 16.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1770C-330MTR,SRP1
Current - Saturation (Isat): 15A
INDUCTOR, 33UH, SHIELDED, 10.7A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP1770C-330MTR-ND | 71-SRP1770C-330M | 1274016-SRP1770C-330M | 66AH0666 |
| Product Name | Fixed Inductors | SMD 33UH 10.7A 42 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 33Uh, Shielded, 10.7A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |